Diode Avalanche 600V 3A Through Hole SOD-64
DIODE AVALANCHE 600V 3A SOD64
Rectifiers 600 Volt 3.0 Amp 80 Amp IFSM
AVALANCHE DIODE, 3A, 600V, SOD-64; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | BYT56J-TAP-ND | BYT56J-TAP | BYT56J-TAP | 32C9343 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Avalanche Diode, 3A, 600V, Sod-64; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.4 volts | 1.4 volts | ||
| Package | SOD-64 | |||
| RoHS Compliant | RoHS |