Diode Avalanche 1000V 1.25A Through Hole SOD-57
DIODE AVALANCHE 1KV 1.25A SOD57
Rectifier Diode, Avalanche, 1 Element, 0.75A, 800V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT54M-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.75A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT54M-TR can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 1KV 1.25A SOD57
DIODE, FAST, 1.25 A, SOD-64; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1.25A; Diode Configuration:Single
Rectifiers 1000 Volt 0.75 Amp 30 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-BYT54M-TR-ND | 280-BYT54M-TR | BYT54M-TR | 60AC3564 | BYT54M-TR |
| Product Name | Single Diodes | 0.75A 800V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Fast, 1.25 A, Sod-64; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1.25 amps | ||||
| Life Cycle Stage | Active |