Diode Avalanche 300V 1.9A Through Hole SOD-57
AVALANCHE DIODE, 1.9A, 300V, SOD-57; Current Rating:1.9A; Diode Case Style:SOD-57; Diode Configuration:Single
Rectifiers 1.4 Amp 300 Volt 50 Amp IFSM
DIODE AVALANCHE 300V 1.9A SOD57
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | BYT53F-TAP-ND | 32C9317 | BYT53F-TAP | BYT53F-TAP |
| Product Name | Single Diodes | Avalanche Diode, 1.9A, 300V, Sod-57; Current Rating Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.1 volts | 1.1 volts |