Diode Avalanche 800V 1.5A Through Hole SOD-57
Rectifiers 1.5 Amp 800 Volt 50 Amp IFSM
DIODE AVALANCHE 800V 1.5A SOD57
AVALANCHE DIODE, 1.5A, 800V, SOD-57; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1.5A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | BYT51K-TAP-ND | BYT51K-TAP | BYT51K-TAP | 32C9291 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 1.5A, 800V, Sod-57; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | SOD-57 | |||
| Life Cycle Stage | Active | |||
| VF | 1.1 volts | 1.1 volts | ||
| RoHS Compliant | RoHS |