Rectifier Diode, Avalanche, 1 Element, 1A, 400V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT51G-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT51G-TR can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 400V 1.5A SOD57
Diode Avalanche 400V 1.5A Through Hole SOD-57
Rectifiers 1.5 Amp 400 Volt 50 Amp IFSM
DIODE AVALANCHE 400V 1.5A SOD57
AVALANCHE DIODE, 1.5A, 400V, SOD-57; Bridge Rectifier Case Style:SOD-57; Current Rating:1.5A; Diode Case Style:SOD-57; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | 280-BYT51G-TR | 112-BYT51G-TRCT-ND | BYT51G-TR | BYT51G-TR | 32C9288 |
| Product Name | 1A 400V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 1.5A, 400V, Sod-57; Bridge Rectifier Case Style Vishay |
| Package | Tape and Reel | SOD-57 | SOD-57 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1.5 amps |