Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single BYS459F-1500SE3/45

Description
Win Source Part Number: 1050168-BYS459F-1500 SE3/45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 6.5 A Reverse Recovery Time (trr): 220 ns Current - Reverse Leakage @ Vr: 250 µA @ 1500 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BYS459 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1050168-BYS459F-1500 SE3/45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 6.5 A Reverse Recovery Time (trr): 220 ns Current - Reverse Leakage @ Vr: 250 µA @ 1500 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BYS459 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1050168-BYS459F-1500SE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1050168-BYS459F-1500SE3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1050168-BYS459F-1500SE3/45
Win Source Part Number: 1050168-BYS459F-1500 SE3/45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 6.5 A Reverse Recovery Time (trr): 220 ns Current - Reverse Leakage @ Vr: 250 µA @ 1500 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BYS459 Product Status: Obsolete

Win Source Part Number: 1050168-BYS459F-1500SE3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 6.5 A
Reverse Recovery Time (trr): 220 ns
Current - Reverse Leakage @ Vr: 250 µA @ 1500 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BYS459
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - BYS459F-1500SE3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1500V 10A Through Hole ITO-220AC

Diode Standard 1500V 10A Through Hole ITO-220AC

Buy Now Datasheet
1.5KV 10A Diode and Rectifier - 280-BYS459F-1500SE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 10A Diode and Rectifier
280-BYS459F-1500SE3/45
1.5KV 10A Diode and Rectifier 280-BYS459F-1500SE3/45
DIODE GP 1.5KV 10A ITO220AC Product overview: BYS459F-1500SE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459F-1500SE3/ 45 can be used for catalog matching and distributor lookup.

DIODE GP 1.5KV 10A ITO220AC Product overview: BYS459F-1500SE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459F-1500SE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYS459F-1500SE3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS459F-1500SE3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYS459F-1500SE3/45
DIODE GP 1.5KV 10A ITO220AC

DIODE GP 1.5KV 10A ITO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1050168-BYS459F-1500SE3/45 BYS459F-1500SE3/45-ND 280-BYS459F-1500SE3/45 BYS459F-1500SE3/45
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 1.5KV 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.35 volts 1.35 volts
VR 1500 volts
IR 0.2500 mA
trr 220 ns
Unlock Full Specs
to access all available technical data