Vishay Intertechnology, Inc. 1.5KV 10A Diode and Rectifier BYS459F-1500S

Description
DIODE GEN PURP 1.5KV 10A ITO220 Product overview: BYS459F-1500S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459F-1500S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.5KV 10A ITO220 Product overview: BYS459F-1500S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459F-1500S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5KV 10A Diode and Rectifier - 280-BYS459F-1500S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 10A Diode and Rectifier
280-BYS459F-1500S
1.5KV 10A Diode and Rectifier 280-BYS459F-1500S
DIODE GEN PURP 1.5KV 10A ITO220 Product overview: BYS459F-1500S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459F-1500S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.5KV 10A ITO220 Product overview: BYS459F-1500S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459F-1500S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYS459F-1500S - 201697-BYS459F-1500S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS459F-1500S
201697-BYS459F-1500S
Diodes, Rectifiers - Single - BYS459F-1500S 201697-BYS459F-1500S
Manufacturer: Vishay Win Source Part Number: 201697-BYS459F-1500S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 6.5A Reverse Recovery Time (trr): 220ns Current - Reverse Leakage @ Vr: 250μA @ 1500V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 201697-BYS459F-1500S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 6.5A
Reverse Recovery Time (trr): 220ns
Current - Reverse Leakage @ Vr: 250μA @ 1500V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BYS459F-1500S 201697-BYS459F-1500S
Product Name 1.5KV 10A Diode and Rectifier Diodes, Rectifiers - Single - BYS459F-1500S
Package Tube/Rail
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.35 volts
Unlock Full Specs
to access all available technical data