Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYS459F-1500E3/45 BYS459F-1500E3/45

Description
Manufacturer: Vishay Win Source Part Number: 1025592-BYS459F-1500 E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V Current - Average Rectified (Io): 6.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 6.5A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 250μA @ 1500V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025592-BYS459F-1500 E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V Current - Average Rectified (Io): 6.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 6.5A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 250μA @ 1500V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYS459F-1500E3/45 - 1025592-BYS459F-1500E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS459F-1500E3/45
1025592-BYS459F-1500E3/45
Diodes, Rectifiers - Single - BYS459F-1500E3/45 1025592-BYS459F-1500E3/45
Manufacturer: Vishay Win Source Part Number: 1025592-BYS459F-1500 E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V Current - Average Rectified (Io): 6.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 6.5A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 250μA @ 1500V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025592-BYS459F-1500E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V
Current - Average Rectified (Io): 6.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 6.5A
Reverse Recovery Time (trr): 350ns
Current - Reverse Leakage @ Vr: 250μA @ 1500V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1.5KV 6.5A Diode and Rectifier - 280-BYS459F-1500E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 6.5A Diode and Rectifier
280-BYS459F-1500E3/45
1.5KV 6.5A Diode and Rectifier 280-BYS459F-1500E3/45
DIODE GEN PURP 1.5KV 6.5A ITO220 Product overview: BYS459F-1500E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459F-1500E3/4 5 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.5KV 6.5A ITO220 Product overview: BYS459F-1500E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459F-1500E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1025592-BYS459F-1500E3/45 280-BYS459F-1500E3/45
Product Name Diodes, Rectifiers - Single - BYS459F-1500E3/45 1.5KV 6.5A Diode and Rectifier
Diode Type Standard
VF 1.3 volts
VR 1500 volts
IR 0.2500 mA
trr 350 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
Bridge Rectifiers - CC1653-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers