Vishay Intertechnology, Inc. 1.5KV 6.5A Diode and Rectifier BYS459B-1500E3/81

Description
DIODE GP 1.5KV 6.5A TO263AB Product overview: BYS459B-1500E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459B-1500E3/8 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 1.5KV 6.5A TO263AB Product overview: BYS459B-1500E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459B-1500E3/8 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5KV 6.5A Diode and Rectifier - 280-BYS459B-1500E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 6.5A Diode and Rectifier
280-BYS459B-1500E3/81
1.5KV 6.5A Diode and Rectifier 280-BYS459B-1500E3/81
DIODE GP 1.5KV 6.5A TO263AB Product overview: BYS459B-1500E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459B-1500E3/8 1 can be used for catalog matching and distributor lookup.

DIODE GP 1.5KV 6.5A TO263AB Product overview: BYS459B-1500E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459B-1500E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYS459B-1500E3/81-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1500V 6.5A Surface Mount TO-263AB (D²PAK)

Diode Standard 1500V 6.5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYS459B-1500E3/81 - 770727-BYS459B-1500E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS459B-1500E3/81
770727-BYS459B-1500E3/81
Diodes, Rectifiers - Single - BYS459B-1500E3/81 770727-BYS459B-1500E3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770727-BYS459B-1500E 3/81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 6.5A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 250μA @ 1500V Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete(EOL) Family Name: BYS459B-1500 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 6.5A Voltage - DC Reverse (Vr) (Maximum): 1500V Alternative Parts (Cross-Reference): BYS459B-1500/45; BYS459B-1500/81; BYS459B-1500-E3/45 ; Introduction Date: June 20, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770727-BYS459B-1500E3/81
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 6.5A
Reverse Recovery Time (trr): 350ns
Current - Reverse Leakage @ Vr: 250μA @ 1500V
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: BYS459B-1500
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 6.5A
Voltage - DC Reverse (Vr) (Maximum): 1500V
Alternative Parts (Cross-Reference): BYS459B-1500/45; BYS459B-1500/81; BYS459B-1500-E3/45 ;
Introduction Date: June 20, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYS459B-1500E3/81 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS459B-1500E3/81
Discrete Semiconductor Products - Diodes - Rectifiers BYS459B-1500E3/81
DIODE GP 1.5KV 6.5A TO263AB

DIODE GP 1.5KV 6.5A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BYS459B-1500E3/81 BYS459B-1500E3/81-ND 770727-BYS459B-1500E3/81 BYS459B-1500E3/81
Product Name 1.5KV 6.5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYS459B-1500E3/81 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data