Vishay Intertechnology, Inc. Single Diodes BYS459B-1500E3/45

Description
Diode Standard 1500V 6.5A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 1500V 6.5A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYS459B-1500E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1500V 6.5A Surface Mount TO-263AB (D²PAK)

Diode Standard 1500V 6.5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYS459B-1500E3/45 - 201696-BYS459B-1500E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS459B-1500E3/45
201696-BYS459B-1500E3/45
Diodes, Rectifiers - Single - BYS459B-1500E3/45 201696-BYS459B-1500E3/45
Manufacturer: Vishay Win Source Part Number: 201696-BYS459B-1500E 3/45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 6.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 6.5A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 250μA @ 1500V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 201696-BYS459B-1500E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 6.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 6.5A
Reverse Recovery Time (trr): 350ns
Current - Reverse Leakage @ Vr: 250μA @ 1500V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.5KV 6.5A Diode and Rectifier - 280-BYS459B-1500E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 6.5A Diode and Rectifier
280-BYS459B-1500E3/45
1.5KV 6.5A Diode and Rectifier 280-BYS459B-1500E3/45
DIODE GP 1.5KV 6.5A TO263AB Product overview: BYS459B-1500E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459B-1500E3/4 5 can be used for catalog matching and distributor lookup.

DIODE GP 1.5KV 6.5A TO263AB Product overview: BYS459B-1500E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459B-1500E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYS459B-1500E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS459B-1500E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYS459B-1500E3/45
DIODE GP 1.5KV 6.5A TO263AB

DIODE GP 1.5KV 6.5A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number BYS459B-1500E3/45-ND 201696-BYS459B-1500E3/45 280-BYS459B-1500E3/45 BYS459B-1500E3/45
Product Name Single Diodes Diodes, Rectifiers - Single - BYS459B-1500E3/45 1.5KV 6.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 1500 volts
IR 0.2500 mA
Unlock Full Specs
to access all available technical data