Vishay Intertechnology, Inc. Single Diodes BYS12-90-M3/TR3

Description
Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-BYS12-90-M3/TR3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-BYS12-90-M3/TR3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 90V 1.5A DO214AC

DIODE SCHOTTKY 90V 1.5A DO214AC

Buy Now Datasheet
Single Diodes - 112-BYS12-90-M3/TR3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 90V 1.5A DO214AC

DIODE SCHOTTKY 90V 1.5A DO214AC

Buy Now Datasheet
Schottky 1A 90V Diode and Rectifier - 280-BYS12-90-M3/TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 90V Diode and Rectifier
280-BYS12-90-M3/TR3
Schottky 1A 90V Diode and Rectifier 280-BYS12-90-M3/TR3
1A,90V,SM SCHOTTKY RECT. Product overview: BYS12-90-M3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 90V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS12-90-M3/TR3 can be used for catalog matching and distributor lookup.

1A,90V,SM SCHOTTKY RECT. Product overview: BYS12-90-M3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 90V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS12-90-M3/TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BYS12-90-M3/TR3
Schottky Diodes & Rectifiers BYS12-90-M3/TR3
Schottky Diodes & Rectifiers 1A,90V,SM SCHOTTKY RECT.

Schottky Diodes & Rectifiers 1A,90V,SM SCHOTTKY RECT.

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BYS12-90-M3/TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS12-90-M3/TR3
Discrete Semiconductor Products - Diodes - Rectifiers BYS12-90-M3/TR3
DIODE SCHOTTKY 90V 1.5A DO214AC

DIODE SCHOTTKY 90V 1.5A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-BYS12-90-M3/TR3TR-ND 280-BYS12-90-M3/TR3 BYS12-90-M3/TR3 BYS12-90-M3/TR3
Product Name Single Diodes Schottky 1A 90V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Package Tape and Reel SMA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data