Vishay Precision Group 1.5 A 90 V Diode and Rectifier BYS11-90-E3/TR

Description
DIODE 1.5 A, 90 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS11-90-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS11-90-E3/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1.5 A, 90 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS11-90-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS11-90-E3/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 A 90 V Diode and Rectifier - 280-BYS11-90-E3/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 90 V Diode and Rectifier
280-BYS11-90-E3/TR
1.5 A 90 V Diode and Rectifier 280-BYS11-90-E3/TR
DIODE 1.5 A, 90 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS11-90-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS11-90-E3/TR can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 90 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS11-90-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS11-90-E3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYS11-90-E3/TR - 1025588-BYS11-90-E3/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS11-90-E3/TR
1025588-BYS11-90-E3/TR
Diodes, Rectifiers - Single - BYS11-90-E3/TR 1025588-BYS11-90-E3/TR
Manufacturer: Vishay Win Source Part Number: 1025588-BYS11-90-E3/ TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 90V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025588-BYS11-90-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 90V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - BYS11-90-E3/GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYS11-90-E3/GITR-ND
Single Diodes BYS11-90-E3/GITR-ND
Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYS11-90-E3/GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYS11-90-E3/GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYS11-90-E3/GICT-ND
Single Diodes BYS11-90-E3/GICT-ND
Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 90V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6365088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6365088
Schottky Diodes & Rectifiers 6365088
BYS11-90-E3/TR

BYS11-90-E3/TR

Supplier's Site
Schottky Diodes & Rectifiers - 6365088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6365088P
Schottky Diodes & Rectifiers 6365088P
BYS11-90-E3/TR

BYS11-90-E3/TR

Supplier's Site
Schottky Diodes & Rectifiers - 1652427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652427
Schottky Diodes & Rectifiers 1652427
BYS11-90-E3/TR

BYS11-90-E3/TR

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYS11-90-E3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS11-90-E3/TR
Discrete Semiconductor Products - Diodes - Rectifiers BYS11-90-E3/TR
DIODE SCHOTTKY 90V 1.5A DO214AC

DIODE SCHOTTKY 90V 1.5A DO214AC

Supplier's Site
Schottky Rect, Single, 90V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3562 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 90V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3562
Schottky Rect, Single, 90V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3562
SCHOTTKY RECT, SINGLE, 90V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):1.5A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 90V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):1.5A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BYS11-90-E3/TR
Schottky Diodes & Rectifiers BYS11-90-E3/TR
Schottky Diodes & Rectifiers 1.5 Amp 90 Volt

Schottky Diodes & Rectifiers 1.5 Amp 90 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-BYS11-90-E3/TR 1025588-BYS11-90-E3/TR BYS11-90-E3/GITR-ND 6365088 6365088P BYS11-90-E3/TR 60AC3562 BYS11-90-E3/TR
Product Name 1.5 A 90 V Diode and Rectifier Diodes, Rectifiers - Single - BYS11-90-E3/TR Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 90V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers
Package Tape and Reel SMA; DO-214AC (SMA) Do-214ac (sma) SMA; DO-214AC (SMA) DO-214AC SMA (DO-214AC)
RoHS Compliant RoHS RoHS RoHS
IO 1.5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 25 amps
VRRM 650 volts
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes - 2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details