Vishay Precision Group 1.5 A 45 V Diode and Rectifier BYS10-45-E3/TR3

Description
DIODE 1.5 A, 45 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-45-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-45-E3/TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1.5 A, 45 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-45-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-45-E3/TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 A 45 V Diode and Rectifier - 280-BYS10-45-E3/TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 45 V Diode and Rectifier
280-BYS10-45-E3/TR3
1.5 A 45 V Diode and Rectifier 280-BYS10-45-E3/TR3
DIODE 1.5 A, 45 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-45-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-45-E3/TR3 can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 45 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-45-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-45-E3/TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYS10-45-E3/TR3GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 45V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYS10-45-E3/TR3GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 45V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYS10-45-E3/TR3GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 45V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYS10-45-E3/TR3 - 099626-BYS10-45-E3/TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS10-45-E3/TR3
099626-BYS10-45-E3/TR3
Diodes, Rectifiers - Single - BYS10-45-E3/TR3 099626-BYS10-45-E3/TR3
Manufacturer: Vishay Win Source Part Number: 099626-BYS10-45-E3/T R3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -65°C to 150°C Family Name: BYS10-45 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYS10-45HE3/TR; BYS10-45HM3_A/I ; BYS10-45HE3_A/H ; BYS10-45HE3_A/I; Introduction Date: July 30, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 7,500

Manufacturer: Vishay
Win Source Part Number: 099626-BYS10-45-E3/TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Family Name: BYS10-45
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYS10-45HE3/TR; BYS10-45HM3_A/I ; BYS10-45HE3_A/H ; BYS10-45HE3_A/I;
Introduction Date: July 30, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 7,500

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7003961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003961
Schottky Diodes & Rectifiers 7003961
Diode Schottky 45V 1.5A SMA

Diode Schottky 45V 1.5A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7003961P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003961P
Schottky Diodes & Rectifiers 7003961P
Diode Schottky 45V 1.5A SMA

Diode Schottky 45V 1.5A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 9189751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189751
Schottky Diodes & Rectifiers 9189751
Diode Schottky 45V 1.5A SMA

Diode Schottky 45V 1.5A SMA

Supplier's Site
Schottky Rect, Single, 45V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3561 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 45V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3561
Schottky Rect, Single, 45V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3561
SCHOTTKY RECT, SINGLE, 45V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):1.5A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 45V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):1.5A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYS10-45-E3/TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS10-45-E3/TR3
Discrete Semiconductor Products - Diodes - Rectifiers BYS10-45-E3/TR3
DIODE SCHOTTKY 45V 1.5A DO214AC

DIODE SCHOTTKY 45V 1.5A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BYS10-45-E3/TR3
Schottky Diodes & Rectifiers BYS10-45-E3/TR3
Schottky Diodes & Rectifiers 45 Volt 1.0 Amp 40 Amp IFSM

Schottky Diodes & Rectifiers 45 Volt 1.0 Amp 40 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-BYS10-45-E3/TR3 BYS10-45-E3/TR3GIDKR-ND 099626-BYS10-45-E3/TR3 7003961 7003961P 60AC3561 BYS10-45-E3/TR3 BYS10-45-E3/TR3
Product Name 1.5 A 45 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYS10-45-E3/TR3 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rect, Single, 45V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel SMA; DO-214AC (SMA) Do-214ac (sma) DO-214AC DO-214AC SMA (DO-214AC)
RoHS Compliant RoHS RoHS RoHS
IO 1.5 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data