Vishay Intertechnology, Inc. Schottky 35V 1.5A Diode and Rectifier BYS10-35HE3/TR

Description
DIODE SCHOTTKY 35V 1.5A DO214AC Product overview: BYS10-35HE3/TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35HE3/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 35V 1.5A DO214AC Product overview: BYS10-35HE3/TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35HE3/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 1.5A Diode and Rectifier - 280-BYS10-35HE3/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 1.5A Diode and Rectifier
280-BYS10-35HE3/TR
Schottky 35V 1.5A Diode and Rectifier 280-BYS10-35HE3/TR
DIODE SCHOTTKY 35V 1.5A DO214AC Product overview: BYS10-35HE3/TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35HE3/TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 1.5A DO214AC Product overview: BYS10-35HE3/TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35HE3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYS10-35HE3/TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYS10-35HE3/TR-ND
Single Diodes BYS10-35HE3/TR-ND
Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYS10-35HE3/TR - 722797-BYS10-35HE3/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS10-35HE3/TR
722797-BYS10-35HE3/TR
Diodes, Rectifiers - Single - BYS10-35HE3/TR 722797-BYS10-35HE3/TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 722797-BYS10-35HE3/T R Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1.5A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: BYS10-35 Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A Current - Reverse Leakage at Vr: 500μA at 35V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 722797-BYS10-35HE3/TR
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1.5A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: BYS10-35
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A
Current - Reverse Leakage at Vr: 500μA at 35V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BYS10-35HE3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS10-35HE3/TR
Discrete Semiconductor Products - Diodes - Rectifiers BYS10-35HE3/TR
DIODE SCHOTTKY 35V 1.5A DO214AC

DIODE SCHOTTKY 35V 1.5A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-BYS10-35HE3/TR BYS10-35HE3/TR-ND 722797-BYS10-35HE3/TR BYS10-35HE3/TR
Product Name Schottky 35V 1.5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYS10-35HE3/TR Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCF2500 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 500 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
Schottky barrier diode - BAT46WJ,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
7 suppliers
Single Diodes - BAS21E6327HTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
6 suppliers