Vishay Intertechnology, Inc. Schottky 35V 1.5A Diode and Rectifier BYS10-35/TR

Description
Diode Schottky 35V 1.5A 2-Pin SMA T/R Product overview: BYS10-35/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35/TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 35V 1.5A 2-Pin SMA T/R Product overview: BYS10-35/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35/TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 1.5A Diode and Rectifier - 280-BYS10-35/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 1.5A Diode and Rectifier
280-BYS10-35/TR
Schottky 35V 1.5A Diode and Rectifier 280-BYS10-35/TR
Diode Schottky 35V 1.5A 2-Pin SMA T/R Product overview: BYS10-35/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35/TR can be used for catalog matching and distributor lookup.

Diode Schottky 35V 1.5A 2-Pin SMA T/R Product overview: BYS10-35/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35/TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238430-BYS10-35/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238430-BYS10-35/TR
Discrete Semiconductor Products 238430-BYS10-35/TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238430-BYS10-35/TR Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BYM10-35 Alternative Parts (Cross-Reference): BYS10-35; BYS10-35-TR3; BYS10-35HE3_A/H; BYS10-35HE3/TR; Introduction Date: June 01, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238430-BYS10-35/TR
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BYM10-35
Alternative Parts (Cross-Reference): BYS10-35; BYS10-35-TR3; BYS10-35HE3_A/H; BYS10-35HE3/TR;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-BYS10-35/TR 238430-BYS10-35/TR
Product Name Schottky 35V 1.5A Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
Unlock Full Specs
to access all available technical data