Vishay Intertechnology, Inc. Schottky 35V 1.5A Diode and Rectifier BYS10-35-M3/TR3

Description
DIODE SCHOTTKY 35V 1.5A DO214AC Product overview: BYS10-35-M3/TR3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35-M3/TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 35V 1.5A DO214AC Product overview: BYS10-35-M3/TR3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35-M3/TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 1.5A Diode and Rectifier - 280-BYS10-35-M3/TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 1.5A Diode and Rectifier
280-BYS10-35-M3/TR3
Schottky 35V 1.5A Diode and Rectifier 280-BYS10-35-M3/TR3
DIODE SCHOTTKY 35V 1.5A DO214AC Product overview: BYS10-35-M3/TR3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35-M3/TR3 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 1.5A DO214AC Product overview: BYS10-35-M3/TR3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35-M3/TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYS10-35-M3/TR3 - 097183-BYS10-35-M3/TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS10-35-M3/TR3
097183-BYS10-35-M3/TR3
Diodes, Rectifiers - Single - BYS10-35-M3/TR3 097183-BYS10-35-M3/TR3
Manufacturer: Vishay Win Source Part Number: 097183-BYS10-35-M3/T R3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 35V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 7,500

Manufacturer: Vishay
Win Source Part Number: 097183-BYS10-35-M3/TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 7,500

Buy Now Datasheet
Single Diodes - BYS10-35-M3/TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYS10-35-M3/TR3-ND
Single Diodes BYS10-35-M3/TR3-ND
Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYS10-35-M3/TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS10-35-M3/TR3
Discrete Semiconductor Products - Diodes - Rectifiers BYS10-35-M3/TR3
DIODE SCHOTTKY 35V 1.5A DO214AC

DIODE SCHOTTKY 35V 1.5A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-BYS10-35-M3/TR3 097183-BYS10-35-M3/TR3 BYS10-35-M3/TR3-ND BYS10-35-M3/TR3
Product Name Schottky 35V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - BYS10-35-M3/TR3 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222898 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Rectifier Diode - HR2PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Single Diodes - 1727-4808-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
6 suppliers
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details