Vishay Intertechnology, Inc. Single Diodes BYS10-35-E3/TR3

Description
Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYS10-35-E3/TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYS10-35-E3/TR3-ND
Single Diodes BYS10-35-E3/TR3-ND
Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 35V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 35V 1.5A Diode and Rectifier - 280-BYS10-35-E3/TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 1.5A Diode and Rectifier
280-BYS10-35-E3/TR3
Schottky 35V 1.5A Diode and Rectifier 280-BYS10-35-E3/TR3
DIODE SCHOTTKY 35V 1.5A DO214AC Product overview: BYS10-35-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35-E3/TR3 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 1.5A DO214AC Product overview: BYS10-35-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-35-E3/TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYS10-35-E3/TR3 - 118427-BYS10-35-E3/TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS10-35-E3/TR3
118427-BYS10-35-E3/TR3
Diodes, Rectifiers - Single - BYS10-35-E3/TR3 118427-BYS10-35-E3/TR3
Manufacturer: Vishay Win Source Part Number: 118427-BYS10-35-E3/T R3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 35V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 7,500

Manufacturer: Vishay
Win Source Part Number: 118427-BYS10-35-E3/TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 7,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYS10-35-E3/TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS10-35-E3/TR3
Discrete Semiconductor Products - Diodes - Rectifiers BYS10-35-E3/TR3
DIODE SCHOTTKY 35V 1.5A DO214AC

DIODE SCHOTTKY 35V 1.5A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BYS10-35-E3/TR3
Schottky Diodes & Rectifiers BYS10-35-E3/TR3
Schottky Diodes & Rectifiers 35 Volt 1.0 Amp 40 Amp IFSM

Schottky Diodes & Rectifiers 35 Volt 1.0 Amp 40 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number BYS10-35-E3/TR3-ND 280-BYS10-35-E3/TR3 118427-BYS10-35-E3/TR3 BYS10-35-E3/TR3 BYS10-35-E3/TR3
Product Name Single Diodes Schottky 35V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - BYS10-35-E3/TR3 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel SMA; DO-214AC (SMA) SMA SMA (DO-214AC)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data