Diode Schottky 25V 1.5A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers 1A,25V,SM SCHOTTKY RECT
DIODE SCHOTTKY 25V 1.5A DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | BYS10-25-M3/TR-ND | BYS10-25-M3/TR | BYS10-25-M3/TR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |