Vishay Intertechnology, Inc. 1.5 A 25 V Diode and Rectifier BYS10-25-E3/TR3

Description
DIODE 1.5 A, 25 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-25-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 25 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 25 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-25-E3/TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1.5 A, 25 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-25-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 25 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 25 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-25-E3/TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 A 25 V Diode and Rectifier - 280-BYS10-25-E3/TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 25 V Diode and Rectifier
280-BYS10-25-E3/TR3
1.5 A 25 V Diode and Rectifier 280-BYS10-25-E3/TR3
DIODE 1.5 A, 25 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-25-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 25 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 25 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-25-E3/TR3 can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 25 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-25-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 25 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 25 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-25-E3/TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYS10-25-E3/TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYS10-25-E3/TR3-ND
Single Diodes BYS10-25-E3/TR3-ND
Diode Schottky 25V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 25V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYS10-25-E3/TR3 - 201695-BYS10-25-E3/TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS10-25-E3/TR3
201695-BYS10-25-E3/TR3
Diodes, Rectifiers - Single - BYS10-25-E3/TR3 201695-BYS10-25-E3/TR3
Manufacturer: Vishay Win Source Part Number: 201695-BYS10-25-E3/T R3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 25V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 7,500

Manufacturer: Vishay
Win Source Part Number: 201695-BYS10-25-E3/TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 25V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 7,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BYS10-25-E3/TR3
Schottky Diodes & Rectifiers BYS10-25-E3/TR3
Schottky Diodes & Rectifiers 25 Volt 1.0 Amp 40 Amp IFSM

Schottky Diodes & Rectifiers 25 Volt 1.0 Amp 40 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYS10-25-E3/TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS10-25-E3/TR3
Discrete Semiconductor Products - Diodes - Rectifiers BYS10-25-E3/TR3
DIODE SCHOTTKY 25V 1.5A DO214AC

DIODE SCHOTTKY 25V 1.5A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-BYS10-25-E3/TR3 BYS10-25-E3/TR3-ND 201695-BYS10-25-E3/TR3 BYS10-25-E3/TR3 BYS10-25-E3/TR3
Product Name 1.5 A 25 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYS10-25-E3/TR3 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA; DO-214AC (SMA) SMA (DO-214AC) SMA
RoHS Compliant RoHS
IO 1.5 amps
Unlock Full Specs
to access all available technical data