Vishay Intertechnology, Inc. 150V 5A Diode and Rectifier BYQ28EF-150-E3/45

Description
DIODE ARRAY GP 150V 5A ITO220AB Product overview: BYQ28EF-150-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28EF-150-E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 150V 5A ITO220AB Product overview: BYQ28EF-150-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28EF-150-E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 5A Diode and Rectifier
286-BYQ28EF-150-E3/45
150V 5A Diode and Rectifier 286-BYQ28EF-150-E3/45
DIODE ARRAY GP 150V 5A ITO220AB Product overview: BYQ28EF-150-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28EF-150-E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 150V 5A ITO220AB Product overview: BYQ28EF-150-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28EF-150-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BYQ28EF-150-E3/45 - 1025584-BYQ28EF-150-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYQ28EF-150-E3/45
1025584-BYQ28EF-150-E3/45
Diodes, Rectifiers - Arrays - BYQ28EF-150-E3/45 1025584-BYQ28EF-150-E3/45
Manufacturer: Vishay Win Source Part Number: 1025584-BYQ28EF-150- E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 150V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025584-BYQ28EF-150-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BYQ28EF-150-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 150V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Standard 150V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYQ28EF-150-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYQ28EF-150-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYQ28EF-150-E3/45
DIODE ARRAY GP 150V 5A ITO220AB

DIODE ARRAY GP 150V 5A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 150 Volt 10A 20ns Dual Common Cathode

Rectifiers 150 Volt 10A 20ns Dual Common Cathode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-BYQ28EF-150-E3/45 1025584-BYQ28EF-150-E3/45 BYQ28EF-150-E3/45-ND BYQ28EF-150-E3/45 BYQ28EF-150-E3/45
Product Name 150V 5A Diode and Rectifier Diodes, Rectifiers - Arrays - BYQ28EF-150-E3/45 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab TO-220 TO-220FP-3
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data