Vishay Precision Group Diodes, Rectifiers - Arrays - BYQ28E-200-E3/45 BYQ28E-200-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 102214-BYQ28E-200-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 102214-BYQ28E-200-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BYQ28E-200-E3/45 - 102214-BYQ28E-200-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYQ28E-200-E3/45
102214-BYQ28E-200-E3/45
Diodes, Rectifiers - Arrays - BYQ28E-200-E3/45 102214-BYQ28E-200-E3/45
Manufacturer: Vishay Win Source Part Number: 102214-BYQ28E-200-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 102214-BYQ28E-200-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - BYQ28E-200-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
200V 5A TO220 Diode and Rectifier
286-BYQ28E-200-E3/45
200V 5A TO220 Diode and Rectifier 286-BYQ28E-200-E3/45
DIODE ARRAY GP 200V 5A TO220-3 Product overview: BYQ28E-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28E-200-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 5A TO220-3 Product overview: BYQ28E-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28E-200-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 10 Amp 200 Volt

Rectifiers 10 Amp 200 Volt

Buy Now Datasheet
Ultrafast Rectifier Common Cathode 10A To220Ab; Repetitive Peak Reverse Voltage Vishay - 76K3133 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast Rectifier Common Cathode 10A To220Ab; Repetitive Peak Reverse Voltage Vishay
76K3133
Ultrafast Rectifier Common Cathode 10A To220Ab; Repetitive Peak Reverse Voltage Vishay 76K3133
ULTRAFAST RECTIFIER COMMON CATHODE 10A TO220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:5A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:895mV; Reverse Recovery Time:25ns; No. of Pins:3 Pin RoHS Compliant: Yes

ULTRAFAST RECTIFIER COMMON CATHODE 10A TO220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:5A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:895mV; Reverse Recovery Time:25ns; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYQ28E-200-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYQ28E-200-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYQ28E-200-E3/45
DIODE ARRAY GP 200V 5A TO220-3

DIODE ARRAY GP 200V 5A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 102214-BYQ28E-200-E3/45 BYQ28E-200-E3/45GI-ND 286-BYQ28E-200-E3/45 BYQ28E-200-E3/45 76K3133 BYQ28E-200-E3/45
Product Name Diodes, Rectifiers - Arrays - BYQ28E-200-E3/45 Diode Arrays 200V 5A TO220 Diode and Rectifier Rectifiers Ultrafast Rectifier Common Cathode 10A To220Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Life Cycle Stage Active Active
VF 1.1 volts 0.8950 volts 1.1 volts
VR 200 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data