DIODE ARRAY GP 150V 5A TO220-3 Product overview: BYQ28E-150-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28E-150-E3/45
Manufacturer: Vishay
Win Source Part Number: 138210-BYQ28E-150-E3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 150V 5A Through Hole TO-220-3
DIODE ARRAY GP 150V 5A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-BYQ28E-150-E3/45 | 138210-BYQ28E-150-E3/45 | BYQ28E-150-E3/45-ND | BYQ28E-150-E3/45 | BYQ28E-150-E3/45 |
| Product Name | 150V 5A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - BYQ28E-150-E3/45 | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220 |
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active |