Diode Avalanche 1000V 1.5A Through Hole SOD-64
Rectifiers 1000 Volt 2.9 Amp 65 Amp IFSM
AVALANCHE DIODE, 2.9A, 1KV, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2.9A; Diode Configuration:Single
DIODE AVALANCHE 1KV 1.5A SOD64
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | BYM36E-TR-ND | BYM36E-TR | 32C9207 | BYM36E-TR |
| Product Name | Single Diodes | Rectifiers | Avalanche Diode, 2.9A, 1Kv, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | SOD-64 | |||
| RoHS Compliant | RoHS | |||
| VF | 1.78 volts | 1.78 volts |