Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050165-BYM13-60/26
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): BYM13-60/26BYM136026
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 500 µA
Max Surge Current: 30 A
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1050165-BYM13-60/26 |
| Product Name | OEM Parts - OEM Parts (A - B) - BYM13-60/26 |
| IFSM | 30 amps |