Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYM13-50-E3/96 BYM13-50-E3/96

Description
Manufacturer: Vishay Win Source Part Number: 1025575-BYM13-50-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025575-BYM13-50-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYM13-50-E3/96 - 1025575-BYM13-50-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM13-50-E3/96
1025575-BYM13-50-E3/96
Diodes, Rectifiers - Single - BYM13-50-E3/96 1025575-BYM13-50-E3/96
Manufacturer: Vishay Win Source Part Number: 1025575-BYM13-50-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025575-BYM13-50-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - BYM13-50-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 50V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - BYM13-50-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 50V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - BYM13-50-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 50V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Schottky 50V 1A Diode and Rectifier - 280-BYM13-50-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 1A Diode and Rectifier
280-BYM13-50-E3/96
Schottky 50V 1A Diode and Rectifier 280-BYM13-50-E3/96
Diode Schottky 50V 1A 2-Pin DO-213AB T/R Product overview: BYM13-50-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM13-50-E3/96 can be used for catalog matching and distributor lookup.

Diode Schottky 50V 1A 2-Pin DO-213AB T/R Product overview: BYM13-50-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM13-50-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM13-50-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM13-50-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM13-50-E3/96
DIODE SCHOTTKY 50V 1A GL41

DIODE SCHOTTKY 50V 1A GL41

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BYM13-50-E3/96
Schottky Diodes & Rectifiers BYM13-50-E3/96
Schottky Diodes & Rectifiers RECOMMENDED ALT 625-SS15-E3

Schottky Diodes & Rectifiers RECOMMENDED ALT 625-SS15-E3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1025575-BYM13-50-E3/96 BYM13-50-E3/96GITR-ND 280-BYM13-50-E3/96 BYM13-50-E3/96 BYM13-50-E3/96
Product Name Diodes, Rectifiers - Single - BYM13-50-E3/96 Single Diodes Schottky 50V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Package DO-213AB Tape and Reel MELF (DO-213AB)
VF 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data