DIODE SCHOTTKY 40V 1A GL41
Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)
DIODE SCHOTTKY 40V 1A GL41
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt 30 Amp IFSM
DIODE; Diode Type:Schottky; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 112-BYM13-40HE3/96CT-ND | BYM13-40HE3/96 | BYM13-40HE3/96 | 08N8469 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode; Diode Type Vishay |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Life Cycle Stage | Active | |||
| VF | 0.5000 volts | 0.5000 volts |