Vishay Precision Group Single Diodes BYM13-30-E3/96

Description
Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYM13-30-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - BYM13-30-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - BYM13-30-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 30V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYM13-30-E3/96 - 1025573-BYM13-30-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM13-30-E3/96
1025573-BYM13-30-E3/96
Diodes, Rectifiers - Single - BYM13-30-E3/96 1025573-BYM13-30-E3/96
Manufacturer: Vishay Win Source Part Number: 1025573-BYM13-30-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 30V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025573-BYM13-30-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-BYM13-30-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-BYM13-30-E3/96
Schottky 30V 1A Diode and Rectifier 280-BYM13-30-E3/96
Diode Schottky 30V 1A 2-Pin DO-213AB T/R Product overview: BYM13-30-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM13-30-E3/96 can be used for catalog matching and distributor lookup.

Diode Schottky 30V 1A 2-Pin DO-213AB T/R Product overview: BYM13-30-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM13-30-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM13-30-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM13-30-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM13-30-E3/96
DIODE SCHOTTKY 30V 1A GL41

DIODE SCHOTTKY 30V 1A GL41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number BYM13-30-E3/96GITR-ND 1025573-BYM13-30-E3/96 280-BYM13-30-E3/96 BYM13-30-E3/96
Product Name Single Diodes Diodes, Rectifiers - Single - BYM13-30-E3/96 Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Life Cycle Stage Active Active
Package DO-213AB Tape and Reel MELF
Unlock Full Specs
to access all available technical data