Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYM13-20-E3/96 BYM13-20-E3/96

Description
Manufacturer: Vishay Win Source Part Number: 012396-BYM13-20-E3/9 6 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 012396-BYM13-20-E3/9 6 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYM13-20-E3/96 - 012396-BYM13-20-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM13-20-E3/96
012396-BYM13-20-E3/96
Diodes, Rectifiers - Single - BYM13-20-E3/96 012396-BYM13-20-E3/96
Manufacturer: Vishay Win Source Part Number: 012396-BYM13-20-E3/9 6 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 012396-BYM13-20-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 20V 1A Diode and Rectifier - 280-BYM13-20-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-BYM13-20-E3/96
Schottky 20V 1A Diode and Rectifier 280-BYM13-20-E3/96
Diode Schottky 20V 1A 2-Pin DO-213AB T/R Product overview: BYM13-20-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM13-20-E3/96 can be used for catalog matching and distributor lookup.

Diode Schottky 20V 1A 2-Pin DO-213AB T/R Product overview: BYM13-20-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM13-20-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM13-20-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - BYM13-20-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - BYM13-20-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 20V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM13-20-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM13-20-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM13-20-E3/96
DIODE SCHOTTKY 20V 1A GL41

DIODE SCHOTTKY 20V 1A GL41

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BYM13-20-E3/96
Schottky Diodes & Rectifiers BYM13-20-E3/96
Schottky Diodes & Rectifiers 1.0 Amp 20 Volt 30 Amp IFSM

Schottky Diodes & Rectifiers 1.0 Amp 20 Volt 30 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 012396-BYM13-20-E3/96 280-BYM13-20-E3/96 BYM13-20-E3/96GICT-ND BYM13-20-E3/96 BYM13-20-E3/96
Product Name Diodes, Rectifiers - Single - BYM13-20-E3/96 Schottky 20V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Package DO-213AB Tape and Reel MELF MELF (DO-213AB)
VF 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data