Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYM12-50-E3/96 BYM12-50-E3/96

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770722-BYM12-50-E3/9 6 Series: SUPERECTIFIER Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-213AB, MELF (Glass) Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: BYM12-50 Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): SUF4001; SFE1A; EGL41AHE3_A/I; BYM12-50HE3_A/I; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770722-BYM12-50-E3/9 6 Series: SUPERECTIFIER Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-213AB, MELF (Glass) Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: BYM12-50 Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): SUF4001; SFE1A; EGL41AHE3_A/I; BYM12-50HE3_A/I; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYM12-50-E3/96 - 770722-BYM12-50-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM12-50-E3/96
770722-BYM12-50-E3/96
Diodes, Rectifiers - Single - BYM12-50-E3/96 770722-BYM12-50-E3/96
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770722-BYM12-50-E3/9 6 Series: SUPERECTIFIER Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-213AB, MELF (Glass) Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: BYM12-50 Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): SUF4001; SFE1A; EGL41AHE3_A/I; BYM12-50HE3_A/I; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770722-BYM12-50-E3/96
Series: SUPERECTIFIER
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-213AB, MELF (Glass)
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: BYM12-50
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-213AB
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): SUF4001; SFE1A; EGL41AHE3_A/I; BYM12-50HE3_A/I;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
50V 1A Diode and Rectifier - 280-BYM12-50-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-BYM12-50-E3/96
50V 1A Diode and Rectifier 280-BYM12-50-E3/96
DIODE GEN PURP 50V 1A DO213AB Product overview: BYM12-50-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-50-E3/96 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 1A DO213AB Product overview: BYM12-50-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-50-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM12-50-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Surface Mount DO-213AB

Diode Standard 50V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM12-50-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Surface Mount DO-213AB

Diode Standard 50V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM12-50-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Surface Mount DO-213AB

Diode Standard 50V 1A Surface Mount DO-213AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYM12-50-E3/96
Rectifiers BYM12-50-E3/96
Rectifiers 50 Volt 1.0A 50ns Glass Passivated

Rectifiers 50 Volt 1.0A 50ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM12-50-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM12-50-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM12-50-E3/96
DIODE GEN PURP 50V 1A DO213AB

DIODE GEN PURP 50V 1A DO213AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 770722-BYM12-50-E3/96 280-BYM12-50-E3/96 BYM12-50-E3/96GITR-ND BYM12-50-E3/96 BYM12-50-E3/96
Product Name Diodes, Rectifiers - Single - BYM12-50-E3/96 50V 1A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1 volts 1 volts
VR 50 volts
IR 0.0050 mA
trr 50 ns
Unlock Full Specs
to access all available technical data