Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050164-BYM12-400-E3
Forward Voltage: 1.25 V
Peak Non-Repetitive Surge Current: 30 A
Reverse Voltage: 400 V
Number of Pins: 2
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): BYM12-400-E3/76BYM12
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Recovery Time: 50 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050164-BYM12-400-E3/76 |
| Product Name | OEM Parts - OEM Parts (A - B) - BYM12-400-E3/76 |