Win Source Part Number: 1368217-BYM12-200-E3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: SUPERECTIFIER®
Package: Tape & Reel
Product Status: Active
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB
Base Product Number: BYM12
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Switching Diode 200V 1A DO-213AB Surface Mount Product overview: BYM12-200-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-200-E3/97 can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount DO-213AB
Diode Standard 200V 1A Surface Mount DO-213AB
Diode Standard 200V 1A Surface Mount DO-213AB
DIODE GEN PURP 200V 1A DO213AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1368217-BYM12-200-E3/97 | 280-BYM12-200-E3/97 | BYM12-200-E3/97GITR-ND | BYM12-200-E3/97 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | SMD 200V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1 volts | 1 volts | ||
| VR | 200 volts | |||
| IR | 0.0050 mA | |||
| trr | 50 ns | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |