Vishay Precision Group Schottky Diodes & Rectifiers BYM12-200-E3/96

Description
Diode Ultra Fast Rectifier 200V 1A
Request a Quote Datasheet
Description
Diode Ultra Fast Rectifier 200V 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7003946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003946
Schottky Diodes & Rectifiers 7003946
Diode Ultra Fast Rectifier 200V 1A

Diode Ultra Fast Rectifier 200V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 7003946P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003946P
Schottky Diodes & Rectifiers 7003946P
Diode Ultra Fast Rectifier 200V 1A

Diode Ultra Fast Rectifier 200V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 1452605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452605
Schottky Diodes & Rectifiers 1452605
Diode Ultra Fast Rectifier 200V 1A

Diode Ultra Fast Rectifier 200V 1A

Supplier's Site
Diodes, Rectifiers - Single - BYM12-200-E3/96 - 105493-BYM12-200-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM12-200-E3/96
105493-BYM12-200-E3/96
Diodes, Rectifiers - Single - BYM12-200-E3/96 105493-BYM12-200-E3/96
Manufacturer: Vishay Win Source Part Number: 105493-BYM12-200-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 105493-BYM12-200-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 200V 1A Diode and Rectifier - 280-BYM12-200-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 1A Diode and Rectifier
280-BYM12-200-E3/96
SMD 200V 1A Diode and Rectifier 280-BYM12-200-E3/96
200V 1A SMD Switching Diode, DO-213AB Product overview: BYM12-200-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-200-E3/96 can be used for catalog matching and distributor lookup.

200V 1A SMD Switching Diode, DO-213AB Product overview: BYM12-200-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-200-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM12-200-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM12-200-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM12-200-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
Diodes >> Diodes - General Purpose - BYM12-200-E3/96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
BYM12-200-E3/96
Diodes >> Diodes - General Purpose BYM12-200-E3/96
DO-213AB Diodes - General Purpose ROHS

DO-213AB Diodes - General Purpose ROHS

Supplier's Site Datasheet
Diode, Fast, 1A, 200V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay - 34M5281 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1A, 200V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay
34M5281
Diode, Fast, 1A, 200V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay 34M5281
DIODE, FAST, 1A, 200V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 PinRoHS Compliant: Yes

DIODE, FAST, 1A, 200V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYM12-200-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM12-200-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM12-200-E3/96
DIODE GEN PURP 200V 1A DO213AB

DIODE GEN PURP 200V 1A DO213AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes General Purpose Diodes Diodes Rectifiers
Product Number 7003946 7003946P 105493-BYM12-200-E3/96 280-BYM12-200-E3/96 BYM12-200-E3/96GICT-ND BYM12-200-E3/96 34M5281 BYM12-200-E3/96
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - BYM12-200-E3/96 SMD 200V 1A Diode and Rectifier Single Diodes Diodes >> Diodes - General Purpose Diode, Fast, 1A, 200V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Do-213ab DO-213AB Tape and Reel MELF
RoHS Compliant RoHS RoHS RoHS RoHS
trr 50 ns 50 ns 50 ns
Diode Type Standard
VF 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data