Vishay Intertechnology, Inc. Single Diodes BYM12-150-E3/97

Description
Diode Standard 150V 1A Surface Mount DO-213AB
Request a Quote Datasheet
Description
Diode Standard 150V 1A Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYM12-150-E3/97-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYM12-150-E3/97-ND
Single Diodes BYM12-150-E3/97-ND
Diode Standard 150V 1A Surface Mount DO-213AB

Diode Standard 150V 1A Surface Mount DO-213AB

Buy Now Datasheet
1.0A Diode and Rectifier - 2085-BYM12-150-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0A Diode and Rectifier
2085-BYM12-150-E3/97
1.0A Diode and Rectifier 2085-BYM12-150-E3/97
Rectifiers 150 Volt 1.0A 50ns Glass Passivated Product overview: BYM12-150-E3/97 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYM12-150-E3/97 can be used for catalog matching and distributor lookup.

Rectifiers 150 Volt 1.0A 50ns Glass Passivated Product overview: BYM12-150-E3/97 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYM12-150-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYM12-150-E3/97 - 101385-BYM12-150-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM12-150-E3/97
101385-BYM12-150-E3/97
Diodes, Rectifiers - Single - BYM12-150-E3/97 101385-BYM12-150-E3/97
Manufacturer: Vishay Win Source Part Number: 101385-BYM12-150-E3/ 97 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 150V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 101385-BYM12-150-E3/97
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 150 Volt 1.0A 50ns Glass Passivated

Rectifiers 150 Volt 1.0A 50ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM12-150-E3/97 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM12-150-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers BYM12-150-E3/97
DIODE GEN PURP 150V 1A DO213AB

DIODE GEN PURP 150V 1A DO213AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number BYM12-150-E3/97-ND 2085-BYM12-150-E3/97 101385-BYM12-150-E3/97 BYM12-150-E3/97 BYM12-150-E3/97
Product Name Single Diodes 1.0A Diode and Rectifier Diodes, Rectifiers - Single - BYM12-150-E3/97 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Reel DO-213AB
RoHS Compliant RoHS
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220865 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Dfn
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - HR1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details