Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYM12-100-E3/97 BYM12-100-E3/97

Description
Manufacturer: Vishay Win Source Part Number: 110365-BYM12-100-E3/ 97 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 110365-BYM12-100-E3/ 97 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYM12-100-E3/97 - 110365-BYM12-100-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM12-100-E3/97
110365-BYM12-100-E3/97
Diodes, Rectifiers - Single - BYM12-100-E3/97 110365-BYM12-100-E3/97
Manufacturer: Vishay Win Source Part Number: 110365-BYM12-100-E3/ 97 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 110365-BYM12-100-E3/97
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BYM12-100-E3/97-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYM12-100-E3/97-ND
Single Diodes BYM12-100-E3/97-ND
Diode Standard 100V 1A Surface Mount DO-213AB

Diode Standard 100V 1A Surface Mount DO-213AB

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-BYM12-100-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-BYM12-100-E3/97
100V 1A Diode and Rectifier 280-BYM12-100-E3/97
DIODE GEN PURP 100V 1A DO213AB Product overview: BYM12-100-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-100-E3/97 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1A DO213AB Product overview: BYM12-100-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-100-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM12-100-E3/97 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM12-100-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers BYM12-100-E3/97
DIODE GEN PURP 100V 1A DO213AB

DIODE GEN PURP 100V 1A DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 100 Volt 1.0A 50ns Glass Passivated

Rectifiers 100 Volt 1.0A 50ns Glass Passivated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 110365-BYM12-100-E3/97 BYM12-100-E3/97-ND 280-BYM12-100-E3/97 BYM12-100-E3/97 BYM12-100-E3/97
Product Name Diodes, Rectifiers - Single - BYM12-100-E3/97 Single Diodes 100V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1 volts 1 volts
VR 100 volts
IR 0.0050 mA
trr 50 ns
Unlock Full Specs
to access all available technical data