Vishay Intertechnology, Inc. 100V 1A Diode and Rectifier BYM12-100-E3/96

Description
Diode Switching 100V 1A 2-Pin DO-213AB T/R Product overview: BYM12-100-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-100-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 100V 1A 2-Pin DO-213AB T/R Product overview: BYM12-100-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-100-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 1A Diode and Rectifier - 280-BYM12-100-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-BYM12-100-E3/96
100V 1A Diode and Rectifier 280-BYM12-100-E3/96
Diode Switching 100V 1A 2-Pin DO-213AB T/R Product overview: BYM12-100-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-100-E3/96 can be used for catalog matching and distributor lookup.

Diode Switching 100V 1A 2-Pin DO-213AB T/R Product overview: BYM12-100-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-100-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYM12-100-E3/96 - 709809-BYM12-100-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM12-100-E3/96
709809-BYM12-100-E3/96
Diodes, Rectifiers - Single - BYM12-100-E3/96 709809-BYM12-100-E3/96
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 709809-BYM12-100-E3/ 96 Series: SUPERECTIFIER Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: DO-213AB, MELF (Glass) Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: BYM12-100 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-213AB Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): SUF4002; SFE1B; BYM12-100HE3/76; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 709809-BYM12-100-E3/96
Series: SUPERECTIFIER
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-213AB, MELF (Glass)
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: BYM12-100
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-213AB
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): SUF4002; SFE1B; BYM12-100HE3/76;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BYM12-100-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount DO-213AB

Diode Standard 100V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM12-100-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount DO-213AB

Diode Standard 100V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM12-100-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount DO-213AB

Diode Standard 100V 1A Surface Mount DO-213AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 100 Volt 1.0A 50ns Glass Passivated

Rectifiers 100 Volt 1.0A 50ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM12-100-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM12-100-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM12-100-E3/96
DIODE GEN PURP 100V 1A DO213AB

DIODE GEN PURP 100V 1A DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYM12-100-E3/96 709809-BYM12-100-E3/96 BYM12-100-E3/96GITR-ND BYM12-100-E3/96 BYM12-100-E3/96
Product Name 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - BYM12-100-E3/96 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-213AB(GL41) MELF
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data