Vishay Precision Group 800V 1A Diode and Rectifier BYM11-800-E3/96

Description
Diode Switching 800V 1A 2-Pin DO-213AB T/R Product overview: BYM11-800-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-800-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 800V 1A 2-Pin DO-213AB T/R Product overview: BYM11-800-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-800-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 1A Diode and Rectifier - 280-BYM11-800-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-BYM11-800-E3/96
800V 1A Diode and Rectifier 280-BYM11-800-E3/96
Diode Switching 800V 1A 2-Pin DO-213AB T/R Product overview: BYM11-800-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-800-E3/96 can be used for catalog matching and distributor lookup.

Diode Switching 800V 1A 2-Pin DO-213AB T/R Product overview: BYM11-800-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-800-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM11-800-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Surface Mount DO-213AB

Diode Standard 800V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-800-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Surface Mount DO-213AB

Diode Standard 800V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-800-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Surface Mount DO-213AB

Diode Standard 800V 1A Surface Mount DO-213AB

Buy Now Datasheet
Diode, Standard, 1A, 800V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay - 17X9927 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 800V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay
17X9927
Diode, Standard, 1A, 800V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay 17X9927
DIODE, STANDARD, 1A, 800V, DO-213AB-2; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

DIODE, STANDARD, 1A, 800V, DO-213AB-2; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 800V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K3021 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 800V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K3021
Diode, Standard, 1A, 800V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K3021
DIODE, STANDARD, 1A, 800V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 800V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM11-800-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM11-800-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM11-800-E3/96
DIODE GEN PURP 800V 1A DO213AB

DIODE GEN PURP 800V 1A DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 1.0 Amp 800 Volt

Rectifiers 1.0 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYM11-800-E3/96 BYM11-800-E3/96GICT-ND 17X9927 BYM11-800-E3/96 BYM11-800-E3/96
Product Name 800V 1A Diode and Rectifier Single Diodes Diode, Standard, 1A, 800V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel DO-213AB(GL41)
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data