Vishay Intertechnology, Inc. 1A 400V Diode and Rectifier BYM11-400-E3/76

Description
Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, DO-213AB, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BYM11-400-E3/76 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-400-E3/76 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, DO-213AB, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BYM11-400-E3/76 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-400-E3/76 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1A 400V Diode and Rectifier - 280-BYM11-400-E3/76 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 400V Diode and Rectifier
280-BYM11-400-E3/76
1A 400V Diode and Rectifier 280-BYM11-400-E3/76
Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, DO-213AB, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BYM11-400-E3/76 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-400-E3/76 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, DO-213AB, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BYM11-400-E3/76 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-400-E3/76 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238412-BYM11-400-E3/76 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238412-BYM11-400-E3/76
Discrete Semiconductor Products 238412-BYM11-400-E3/76
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238412-BYM11-400-E3/ 76 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BYM11-400 Alternative Parts (Cross-Reference): BYD37G; DFLR1400-7; DFLU1400-7; SV5617US; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238412-BYM11-400-E3/76
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BYM11-400
Alternative Parts (Cross-Reference): BYD37G; DFLR1400-7; DFLU1400-7; SV5617US;
Introduction Date: October 14, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BYM11-400-E3/76 238412-BYM11-400-E3/76
Product Name 1A 400V Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
Unlock Full Specs
to access all available technical data