Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYM11-200-E3/97 BYM11-200-E3/97

Description
Manufacturer: Vishay Win Source Part Number: 865093-BYM11-200-E3/ 97 Series: SUPERECTIFIER® Features: Diode Standard 200 V 1A Surface Mount DO-213AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: BYM11 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 865093-BYM11-200-E3/ 97 Series: SUPERECTIFIER® Features: Diode Standard 200 V 1A Surface Mount DO-213AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: BYM11 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYM11-200-E3/97 - 865093-BYM11-200-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM11-200-E3/97
865093-BYM11-200-E3/97
Diodes, Rectifiers - Single - BYM11-200-E3/97 865093-BYM11-200-E3/97
Manufacturer: Vishay Win Source Part Number: 865093-BYM11-200-E3/ 97 Series: SUPERECTIFIER® Features: Diode Standard 200 V 1A Surface Mount DO-213AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: BYM11 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 865093-BYM11-200-E3/97
Series: SUPERECTIFIER®
Features: Diode Standard 200 V 1A Surface Mount DO-213AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYM11
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-BYM11-200-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-BYM11-200-E3/97
200V 1A Diode and Rectifier 280-BYM11-200-E3/97
FAST RECOVERY RECTFR 200V 1A 2PIN DO-213AB - Tape and Reel Product overview: BYM11-200-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-200-E3/97 can be used for catalog matching and distributor lookup.

FAST RECOVERY RECTFR 200V 1A 2PIN DO-213AB - Tape and Reel Product overview: BYM11-200-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-200-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-BYM11-200-E3/97TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - 112-BYM11-200-E3/97DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 1A DO213AB

DIODE STANDARD 200V 1A DO213AB

Buy Now Datasheet
Single Diodes - 112-BYM11-200-E3/97CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 1A DO213AB

DIODE GEN PURP 200V 1A DO213AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 200 Volt 1.0A 150ns Glass Passivated

Rectifiers 200 Volt 1.0A 150ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM11-200-E3/97 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM11-200-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers BYM11-200-E3/97
DIODE GEN PURP 200V 1A DO213AB

DIODE GEN PURP 200V 1A DO213AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 865093-BYM11-200-E3/97 280-BYM11-200-E3/97 112-BYM11-200-E3/97TR-ND BYM11-200-E3/97 BYM11-200-E3/97
Product Name Diodes, Rectifiers - Single - BYM11-200-E3/97 200V 1A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 200 V 1A Surface Mount DO-213AB
Package Tape and Reel DO-213AB
RoHS Compliant RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6080 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAS316/ZL,135 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details