Vishay Intertechnology, Inc. Single Diodes BYM11-1000-E3/97

Description
Diode Standard 1000V 1A Surface Mount DO-213AB
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYM11-1000-E3/97GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-1000-E3/97GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-1000-E3/97GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
SMD 1kV 1A Diode and Rectifier - 280-BYM11-1000-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1kV 1A Diode and Rectifier
280-BYM11-1000-E3/97
SMD 1kV 1A Diode and Rectifier 280-BYM11-1000-E3/97
1kV 1A Switching Diode, DO-213AB, Surface Mount Product overview: BYM11-1000-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-1000-E3/97 can be used for catalog matching and distributor lookup.

1kV 1A Switching Diode, DO-213AB, Surface Mount Product overview: BYM11-1000-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-1000-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYM11-1000-E3/97 - 1025567-BYM11-1000-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM11-1000-E3/97
1025567-BYM11-1000-E3/97
Diodes, Rectifiers - Single - BYM11-1000-E3/97 1025567-BYM11-1000-E3/97
Manufacturer: Vishay Win Source Part Number: 1025567-BYM11-1000-E 3/97 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025567-BYM11-1000-E3/97
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM11-1000-E3/97 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM11-1000-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers BYM11-1000-E3/97
DIODE GEN PURP 1KV 1A DO213AB

DIODE GEN PURP 1KV 1A DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 1000 Volt 1.0A 500ns Glass Passivated

Rectifiers 1000 Volt 1.0A 500ns Glass Passivated

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number BYM11-1000-E3/97GITR-ND 280-BYM11-1000-E3/97 1025567-BYM11-1000-E3/97 BYM11-1000-E3/97 BYM11-1000-E3/97
Product Name Single Diodes SMD 1kV 1A Diode and Rectifier Diodes, Rectifiers - Single - BYM11-1000-E3/97 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-213AB(GL41)
RoHS Compliant RoHS
IO 1 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data