Diode Standard 100V 1A Surface Mount DO-213AB
DIODE GEN PURP 100V 1A DO213AB
Rectifiers 100 Volt 1.0A 150ns Glass Passivated
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | BYM11-100-E3/97-ND | BYM11-100-E3/97 | BYM11-100-E3/97 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |