Vishay Intertechnology, Inc. 800V 1A Diode and Rectifier BYM10-800-E3/97

Description
DIODE GEN PURP 800V 1A DO213AB Product overview: BYM10-800-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-800-E3/97 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 1A DO213AB Product overview: BYM10-800-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-800-E3/97 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 1A Diode and Rectifier - 280-BYM10-800-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-BYM10-800-E3/97
800V 1A Diode and Rectifier 280-BYM10-800-E3/97
DIODE GEN PURP 800V 1A DO213AB Product overview: BYM10-800-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-800-E3/97 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 1A DO213AB Product overview: BYM10-800-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-800-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM10-800-E3/97GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Surface Mount DO-213AB

Diode Standard 800V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-800-E3/97GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Surface Mount DO-213AB

Diode Standard 800V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-800-E3/97GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Surface Mount DO-213AB

Diode Standard 800V 1A Surface Mount DO-213AB

Buy Now Datasheet
Diodes, Rectifiers - Single - BYM10-800-E3/97 - 1025566-BYM10-800-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM10-800-E3/97
1025566-BYM10-800-E3/97
Diodes, Rectifiers - Single - BYM10-800-E3/97 1025566-BYM10-800-E3/97
Manufacturer: Vishay Win Source Part Number: 1025566-BYM10-800-E3 /97 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025566-BYM10-800-E3/97
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM10-800-E3/97 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM10-800-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers BYM10-800-E3/97
DIODE GEN PURP 800V 1A DO213AB

DIODE GEN PURP 800V 1A DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 800 Volt 1.0 Amp Glass Passivated

Rectifiers 800 Volt 1.0 Amp Glass Passivated

Buy Now Datasheet
DIODE GEN PURP 800V 1A DO213AB - 884-BYM10-800-E3/97 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 800V 1A DO213AB
884-BYM10-800-E3/97
DIODE GEN PURP 800V 1A DO213AB 884-BYM10-800-E3/97
DIODE GEN PURP 800V 1A DO213AB

DIODE GEN PURP 800V 1A DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 280-BYM10-800-E3/97 BYM10-800-E3/97GITR-ND 1025566-BYM10-800-E3/97 BYM10-800-E3/97 BYM10-800-E3/97 884-BYM10-800-E3/97
Product Name 800V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYM10-800-E3/97 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers DIODE GEN PURP 800V 1A DO213AB
Package Tape and Reel DO-213AB MELF; DO-213AB, MELF (Glass)
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1660430 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-523; Sod-523
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Rectifier Diode - 1N5802US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
 - BAR63 - Rochester Electronics
Infineon Technologies AG
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
View Details
3 suppliers