Vishay Precision Group SMD 50V 1A Diode and Rectifier BYM10-50-E3/96

Description
50V 1A Small Signal Diode, SMD, DO-213AB Product overview: BYM10-50-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-50-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V 1A Small Signal Diode, SMD, DO-213AB Product overview: BYM10-50-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-50-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 1A Diode and Rectifier - 280-BYM10-50-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 1A Diode and Rectifier
280-BYM10-50-E3/96
SMD 50V 1A Diode and Rectifier 280-BYM10-50-E3/96
50V 1A Small Signal Diode, SMD, DO-213AB Product overview: BYM10-50-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-50-E3/96 can be used for catalog matching and distributor lookup.

50V 1A Small Signal Diode, SMD, DO-213AB Product overview: BYM10-50-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-50-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYM10-50-E3/96 - 1025565-BYM10-50-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM10-50-E3/96
1025565-BYM10-50-E3/96
Diodes, Rectifiers - Single - BYM10-50-E3/96 1025565-BYM10-50-E3/96
Manufacturer: Vishay Win Source Part Number: 1025565-BYM10-50-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 50V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025565-BYM10-50-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BYM10-50-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Surface Mount DO-213AB

Diode Standard 50V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-50-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Surface Mount DO-213AB

Diode Standard 50V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-50-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Surface Mount DO-213AB

Diode Standard 50V 1A Surface Mount DO-213AB

Buy Now Datasheet
Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay - 34M5273 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay
34M5273
Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay 34M5273
STANDARD DIODE, 1A, 50V, DO-213AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-213AB RoHS Compliant: Yes

STANDARD DIODE, 1A, 50V, DO-213AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-213AB RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYM10-50-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM10-50-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM10-50-E3/96
DIODE GEN PURP 50V 1A DO213AB

DIODE GEN PURP 50V 1A DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers
Product Number 280-BYM10-50-E3/96 1025565-BYM10-50-E3/96 BYM10-50-E3/96GITR-ND 34M5273 BYM10-50-E3/96
Product Name SMD 50V 1A Diode and Rectifier Diodes, Rectifiers - Single - BYM10-50-E3/96 Single Diodes Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data