Vishay Intertechnology, Inc. 200V 1A Diode and Rectifier BYM10-200-E3/96

Description
Diode 200V 1A 2-Pin DO-213AB T/R Product overview: BYM10-200-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-200-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode 200V 1A 2-Pin DO-213AB T/R Product overview: BYM10-200-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-200-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-BYM10-200-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-BYM10-200-E3/96
200V 1A Diode and Rectifier 280-BYM10-200-E3/96
Diode 200V 1A 2-Pin DO-213AB T/R Product overview: BYM10-200-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-200-E3/96 can be used for catalog matching and distributor lookup.

Diode 200V 1A 2-Pin DO-213AB T/R Product overview: BYM10-200-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-200-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYM10-200-E3/96 - 105492-BYM10-200-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM10-200-E3/96
105492-BYM10-200-E3/96
Diodes, Rectifiers - Single - BYM10-200-E3/96 105492-BYM10-200-E3/96
Manufacturer: Vishay Win Source Part Number: 105492-BYM10-200-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 105492-BYM10-200-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BYM10-200-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-200-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-200-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM10-200-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM10-200-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM10-200-E3/96
DIODE GEN PURP 200V 1A DO213AB

DIODE GEN PURP 200V 1A DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 200 Volt 1.0 Amp Glass Passivated

Rectifiers 200 Volt 1.0 Amp Glass Passivated

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYM10-200-E3/96 105492-BYM10-200-E3/96 BYM10-200-E3/96GIDKR-ND BYM10-200-E3/96 BYM10-200-E3/96
Product Name 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - BYM10-200-E3/96 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel DO-213AB
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data