Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
DIODE GP 400V 500MA DO213AA
Rectifiers 400 Volt 0.5A 50ns Glass Passivated
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | BYM07-400-E3/83GITR-ND | BYM07-400-E3/83 | BYM07-400-E3/83 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |