Vishay Intertechnology, Inc. Single Diodes BYM07-300-E3/98

Description
Diode Standard 300V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet
Description
Diode Standard 300V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYM07-300-E3/98GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 300V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - BYM07-300-E3/98GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 300V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - BYM07-300-E3/98GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 300V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
300V 0.5A Diode and Rectifier - 280-BYM07-300-E3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 0.5A Diode and Rectifier
280-BYM07-300-E3/98
300V 0.5A Diode and Rectifier 280-BYM07-300-E3/98
ULTRA FAST RECOVERY RECTFR 300V 0.5A 2PIN DO-213AA - Tape and Reel Product overview: BYM07-300-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-300-E3/98 can be used for catalog matching and distributor lookup.

ULTRA FAST RECOVERY RECTFR 300V 0.5A 2PIN DO-213AA - Tape and Reel Product overview: BYM07-300-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-300-E3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1205211-BYM07-300-E3/98 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1205211-BYM07-300-E3/98
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1205211-BYM07-300-E3/98
Win Source Part Number: 1205211-BYM07-300-E3 /98 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SUPERECTIFIER® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 500 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 300 V Capacitance @ Vr, F: 7pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA (GL34) Alternative Parts (Cross-Reference): BYM07-300-E398; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BYM07-300-E3/98GITR, BYM07-300-E3/98-ND,B YM07-300-E3/98GIDKR, BYM07-300-E3/98GICT Base Product Number: BYM07

Win Source Part Number: 1205211-BYM07-300-E3/98
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 500 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 300 V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-213AA (Glass)
Supplier Device Package: DO-213AA (GL34)
Alternative Parts (Cross-Reference): BYM07-300-E398;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BYM07-300-E3/98GITR,BYM07-300-E3/98-ND,BYM07-300-E3/98GIDKR,BYM07-300-E3/98GICT
Base Product Number: BYM07

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 0.5 Amp 300 Volt

Rectifiers 0.5 Amp 300 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM07-300-E3/98 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM07-300-E3/98
Discrete Semiconductor Products - Diodes - Rectifiers BYM07-300-E3/98
DIODE GP 300V 500MA DO213AA

DIODE GP 300V 500MA DO213AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number BYM07-300-E3/98GIDKR-ND 280-BYM07-300-E3/98 1205211-BYM07-300-E3/98 BYM07-300-E3/98 BYM07-300-E3/98
Product Name Single Diodes 300V 0.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-213AA(GL34)
RoHS Compliant RoHS
IO 0.5000 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data