Diode Standard 300V 500mA Surface Mount DO-213AA (GL34)
Rectifiers 300 Volt 0.5A 50ns Glass Passivated
DIODE GP 300V 500MA DO213AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | BYM07-300-E3/83-ND | BYM07-300-E3/83 | BYM07-300-E3/83 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |