Vishay Precision Group Single Diodes BYM07-200-E3/98

Description
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet
Description
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYM07-200-E3/98GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - BYM07-200-E3/98GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - BYM07-200-E3/98GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
0.5A 200V Diode and Rectifier - 280-BYM07-200-E3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A 200V Diode and Rectifier
280-BYM07-200-E3/98
0.5A 200V Diode and Rectifier 280-BYM07-200-E3/98
DIODE 0.5A 200V 50NS DO-213AA Product overview: BYM07-200-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-200-E3/98 can be used for catalog matching and distributor lookup.

DIODE 0.5A 200V 50NS DO-213AA Product overview: BYM07-200-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-200-E3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYM07-200-E3/98 - 049940-BYM07-200-E3/98 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM07-200-E3/98
049940-BYM07-200-E3/98
Diodes, Rectifiers - Single - BYM07-200-E3/98 049940-BYM07-200-E3/98
Manufacturer: Vishay Win Source Part Number: 049940-BYM07-200-E3/ 98 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 500mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 7pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA (GL34) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 049940-BYM07-200-E3/98
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 500mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM07-200-E3/98 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM07-200-E3/98
Discrete Semiconductor Products - Diodes - Rectifiers BYM07-200-E3/98
DIODE GP 200V 500MA DO213AA

DIODE GP 200V 500MA DO213AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number BYM07-200-E3/98GITR-ND 280-BYM07-200-E3/98 049940-BYM07-200-E3/98 BYM07-200-E3/98
Product Name Single Diodes 0.5A 200V Diode and Rectifier Diodes, Rectifiers - Single - BYM07-200-E3/98 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel
RoHS Compliant RoHS
IO 0.5000 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Minidip smd
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
General-purpose Schottky diode - 1PS79SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details