Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single BYM07-200-E3/83

Description
Win Source Part Number: 1108355-BYM07-200-E3 /83 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SUPERECTIFIER® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 9,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 500 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 7pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA (GL34) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BYM07-200-E3/83GITR, BYM07-200-E3/83GIDKR ,BYM07-200-E3/83GICT ,BYM07-200-E3/83-ND Base Product Number: BYM07
Request a Quote
Description
Win Source Part Number: 1108355-BYM07-200-E3 /83 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SUPERECTIFIER® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 9,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 500 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 7pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA (GL34) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BYM07-200-E3/83GITR, BYM07-200-E3/83GIDKR ,BYM07-200-E3/83GICT ,BYM07-200-E3/83-ND Base Product Number: BYM07
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1108355-BYM07-200-E3/83 is a surface-mount ultrafast rectifier diode from Vishay General Semiconductor, designed for high reliability applications. It features a glass-passivated junction and is suitable for automated placement. The diode has a maximum repetitive peak reverse voltage of 200 V and can handle an average forward rectified current of 500 mA. It exhibits a low forward voltage drop of 1.25 V at 500 mA and a reverse recovery time of 50 ns, making it efficient for high-frequency rectification and freewheeling applications in switching mode converters and inverters. The operating temperature range is from -65 °C to +175 °C, and it meets MSL level 1 standards, allowing for a peak soldering temperature of 260 °C. The diode is packaged in a DO-213AA (GL34) case, which is RoHS compliant and suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The 1108355-BYM07-200-E3/83 is a surface-mount ultrafast rectifier diode from Vishay General Semiconductor, designed for high reliability applications. It features a glass-passivated junction and is suitable for automated placement. The diode has a maximum repetitive peak reverse voltage of 200 V and can handle an average forward rectified current of 500 mA. It exhibits a low forward voltage drop of 1.25 V at 500 mA and a reverse recovery time of 50 ns, making it efficient for high-frequency rectification and freewheeling applications in switching mode converters and inverters. The operating temperature range is from -65 °C to +175 °C, and it meets MSL level 1 standards, allowing for a peak soldering temperature of 260 °C. The diode is packaged in a DO-213AA (GL34) case, which is RoHS compliant and suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1108355-BYM07-200-E3/83 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1108355-BYM07-200-E3/83
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1108355-BYM07-200-E3/83
Win Source Part Number: 1108355-BYM07-200-E3 /83 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SUPERECTIFIER® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 9,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 500 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 7pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA (GL34) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BYM07-200-E3/83GITR, BYM07-200-E3/83GIDKR ,BYM07-200-E3/83GICT ,BYM07-200-E3/83-ND Base Product Number: BYM07

Win Source Part Number: 1108355-BYM07-200-E3/83
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 9,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 500 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-213AA (Glass)
Supplier Device Package: DO-213AA (GL34)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BYM07-200-E3/83GITR,BYM07-200-E3/83GIDKR,BYM07-200-E3/83GICT,BYM07-200-E3/83-ND
Base Product Number: BYM07

Buy Now Datasheet
Single Diodes - BYM07-200-E3/83GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
0.5A 200V Diode and Rectifier - 280-BYM07-200-E3/83 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A 200V Diode and Rectifier
280-BYM07-200-E3/83
0.5A 200V Diode and Rectifier 280-BYM07-200-E3/83
DIODE 0.5A 200V 50NS DO-213AA Product overview: BYM07-200-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-200-E3/83 can be used for catalog matching and distributor lookup.

DIODE 0.5A 200V 50NS DO-213AA Product overview: BYM07-200-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-200-E3/83 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM07-200-E3/83 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM07-200-E3/83
Discrete Semiconductor Products - Diodes - Rectifiers BYM07-200-E3/83
DIODE GP 200V 500MA DO213AA

DIODE GP 200V 500MA DO213AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1108355-BYM07-200-E3/83 BYM07-200-E3/83GITR-ND 280-BYM07-200-E3/83 BYM07-200-E3/83
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 0.5A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 200 volts
IR 0.0050 mA
trr 50 ns
Unlock Full Specs
to access all available technical data