Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYM07-150-E3/98 BYM07-150-E3/98

Description
Manufacturer: Vishay Win Source Part Number: 1025563-BYM07-150-E3 /98 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 500mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 150V Capacitance @ Vr, F: 7pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA (GL34) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025563-BYM07-150-E3 /98 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 500mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 150V Capacitance @ Vr, F: 7pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA (GL34) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYM07-150-E3/98 - 1025563-BYM07-150-E3/98 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM07-150-E3/98
1025563-BYM07-150-E3/98
Diodes, Rectifiers - Single - BYM07-150-E3/98 1025563-BYM07-150-E3/98
Manufacturer: Vishay Win Source Part Number: 1025563-BYM07-150-E3 /98 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 500mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 150V Capacitance @ Vr, F: 7pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA (GL34) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025563-BYM07-150-E3/98
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 500mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
150V 500MA Diode and Rectifier - 280-BYM07-150-E3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 500MA Diode and Rectifier
280-BYM07-150-E3/98
150V 500MA Diode and Rectifier 280-BYM07-150-E3/98
DIODE GP 150V 500MA DO213AA Product overview: BYM07-150-E3/98 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-150-E3/98 can be used for catalog matching and distributor lookup.

DIODE GP 150V 500MA DO213AA Product overview: BYM07-150-E3/98 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-150-E3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM07-150-E3/98GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 150V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 150V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - BYM07-150-E3/98GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 150V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 150V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - BYM07-150-E3/98GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 150V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 150V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 150 Volt 0.5A 50ns Glass Passivated

Rectifiers 150 Volt 0.5A 50ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM07-150-E3/98 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM07-150-E3/98
Discrete Semiconductor Products - Diodes - Rectifiers BYM07-150-E3/98
DIODE GP 150V 500MA DO213AA

DIODE GP 150V 500MA DO213AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1025563-BYM07-150-E3/98 280-BYM07-150-E3/98 BYM07-150-E3/98GITR-ND BYM07-150-E3/98 BYM07-150-E3/98
Product Name Diodes, Rectifiers - Single - BYM07-150-E3/98 150V 500MA Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 150 volts
IR 0.0050 mA
trr 50 ns
Unlock Full Specs
to access all available technical data