Vishay Intertechnology, Inc. Single Diodes BYM07-100-E3/98

Description
Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet
Description
Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYM07-100-E3/98GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - BYM07-100-E3/98GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - BYM07-100-E3/98GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYM07-100-E3/98 - 865090-BYM07-100-E3/98 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM07-100-E3/98
865090-BYM07-100-E3/98
Diodes, Rectifiers - Single - BYM07-100-E3/98 865090-BYM07-100-E3/98
Manufacturer: Vishay Win Source Part Number: 865090-BYM07-100-E3/ 98 Series: SUPERECTIFIER® Features: Diode Standard 100 V 500mA Surface Mount DO-213AA (GL34) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-213AA (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: BYM07 Categories: Discrete Semiconductor Products Case / Package: DO-213AA (GL34) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BYM07-100-E3/98-ND, BYM07-100-E3/98GIDKR , BYM07-100-E3/98GITR, BYM07-100-E3/98GICT

Manufacturer: Vishay
Win Source Part Number: 865090-BYM07-100-E3/98
Series: SUPERECTIFIER®
Features: Diode Standard 100 V 500mA Surface Mount DO-213AA (GL34)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-213AA (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYM07
Categories: Discrete Semiconductor Products
Case / Package: DO-213AA (GL34)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BYM07-100-E3/98-ND, BYM07-100-E3/98GIDKR, BYM07-100-E3/98GITR, BYM07-100-E3/98GICT

Buy Now Datasheet
100V 500MA Diode and Rectifier - 280-BYM07-100-E3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 500MA Diode and Rectifier
280-BYM07-100-E3/98
100V 500MA Diode and Rectifier 280-BYM07-100-E3/98
DIODE GEN PURP 100V 500MA DO213 Product overview: BYM07-100-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-100-E3/98 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 500MA DO213 Product overview: BYM07-100-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-100-E3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM07-100-E3/98 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM07-100-E3/98
Discrete Semiconductor Products - Diodes - Rectifiers BYM07-100-E3/98
DIODE GP 100V 500MA DO213AA

DIODE GP 100V 500MA DO213AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 0.5 Amp 100 Volt

Rectifiers 0.5 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number BYM07-100-E3/98GITR-ND 865090-BYM07-100-E3/98 280-BYM07-100-E3/98 BYM07-100-E3/98 BYM07-100-E3/98
Product Name Single Diodes Diodes, Rectifiers - Single - BYM07-100-E3/98 100V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Diode Standard 100 V 500mA Surface Mount DO-213AA (GL34)
Package Tape and Reel DO-213AA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data